Rose Hand Held Enclosures 270204000

Description
Beluga 220 ABS enclosure,220x1115x5 1mm
Request a Quote
Description
Beluga 220 ABS enclosure,220x1115x5 1mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hand Held Enclosures - 3438098 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hand Held Enclosures
3438098
Hand Held Enclosures 3438098
Beluga 220 ABS enclosure,220x1115x5 1mm

Beluga 220 ABS enclosure,220x1115x51mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 3438098
Product Name Hand Held Enclosures
Shape Rectangular
Length 8.66 inch (220 mm)
Width 3.35 inch (85 mm)
Depth 2.01 inch (51 mm)
Material Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details