Rose Enclosure, Handheld, Abs, Blue; Enclosure Type Rose 2701040000

Description
ENCLOSURE, HANDHELD, ABS, BLUE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:53.1mm; External Width - Metric:84mm; External Depth - Metric:180mm; IP Rating:IP40; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, HANDHELD, ABS, BLUE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:53.1mm; External Width - Metric:84mm; External Depth - Metric:180mm; IP Rating:IP40; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Abs, Blue; Enclosure Type Rose - 07AH1035 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Abs, Blue; Enclosure Type Rose
07AH1035
Enclosure, Handheld, Abs, Blue; Enclosure Type Rose 07AH1035
ENCLOSURE, HANDHELD, ABS, BLUE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:53.1mm; External Width - Metric:84mm; External Depth - Metric:180mm; IP Rating:IP40; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HANDHELD, ABS, BLUE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:53.1mm; External Width - Metric:84mm; External Depth - Metric:180mm; IP Rating:IP40; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07AH1035
Product Name Enclosure, Handheld, Abs, Blue; Enclosure Type Rose
Length 2.09 inch (53.1 mm)
Width 3.31 inch (84 mm)
Depth 7.09 inch (180 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1437MB - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers