Rose Enclosure, Handheld, Abs, Blue; Enclosure Type Rose 2701020100

Description
ENCLOSURE, HANDHELD, ABS, BLUE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:37.08mm; External Width - Metric:80mm; External Depth - Metric:125mm; IP Rating:IP40; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, HANDHELD, ABS, BLUE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:37.08mm; External Width - Metric:80mm; External Depth - Metric:125mm; IP Rating:IP40; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Abs, Blue; Enclosure Type Rose - 07AH1032 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Abs, Blue; Enclosure Type Rose
07AH1032
Enclosure, Handheld, Abs, Blue; Enclosure Type Rose 07AH1032
ENCLOSURE, HANDHELD, ABS, BLUE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:37.08mm; External Width - Metric:80mm; External Depth - Metric:125mm; IP Rating:IP40; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HANDHELD, ABS, BLUE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:37.08mm; External Width - Metric:80mm; External Depth - Metric:125mm; IP Rating:IP40; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07AH1032
Product Name Enclosure, Handheld, Abs, Blue; Enclosure Type Rose
Length 1.46 inch (37.08 mm)
Width 3.15 inch (80 mm)
Depth 4.92 inch (125 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Aluminum - Junction Boxes - 1414N4ALM8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers