Rose Enclosure, Handheld, Abs, Blue; Enclosure Type Rose 2701020000

Description
ENCLOSURE, HANDHELD, ABS, BLUE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:37.08mm; External Width - Metric:80mm; External Depth - Metric:125mm; IP Rating:IP40; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, HANDHELD, ABS, BLUE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:37.08mm; External Width - Metric:80mm; External Depth - Metric:125mm; IP Rating:IP40; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Abs, Blue; Enclosure Type Rose - 07AH1031 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Abs, Blue; Enclosure Type Rose
07AH1031
Enclosure, Handheld, Abs, Blue; Enclosure Type Rose 07AH1031
ENCLOSURE, HANDHELD, ABS, BLUE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:37.08mm; External Width - Metric:80mm; External Depth - Metric:125mm; IP Rating:IP40; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HANDHELD, ABS, BLUE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:37.08mm; External Width - Metric:80mm; External Depth - Metric:125mm; IP Rating:IP40; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07AH1031
Product Name Enclosure, Handheld, Abs, Blue; Enclosure Type Rose
Length 1.46 inch (37.08 mm)
Width 3.15 inch (80 mm)
Depth 4.92 inch (125 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228921 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418F10LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details