Rose Enclosure, Electrical/industrial, Pet; Enclosure Type Rose 268802000

Description
ENCLOSURE, ELECTRICAL/INDUSTRIA L, PET; Enclosure Type:Electrical / Industrial; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:74.9mm; External Width - Metric:121mm; External Depth - Metric:121mm RoHS Compliant: Yes
Description
ENCLOSURE, ELECTRICAL/INDUSTRIA L, PET; Enclosure Type:Electrical / Industrial; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:74.9mm; External Width - Metric:121mm; External Depth - Metric:121mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Electrical/industrial, Pet; Enclosure Type Rose - 07AH1030 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Electrical/industrial, Pet; Enclosure Type Rose
07AH1030
Enclosure, Electrical/industrial, Pet; Enclosure Type Rose 07AH1030
ENCLOSURE, ELECTRICAL/INDUSTRIA L, PET; Enclosure Type:Electrical / Industrial; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:74.9mm; External Width - Metric:121mm; External Depth - Metric:121mm RoHS Compliant: Yes

ENCLOSURE, ELECTRICAL/INDUSTRIAL, PET; Enclosure Type:Electrical / Industrial; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:74.9mm; External Width - Metric:121mm; External Depth - Metric:121mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07AH1030
Product Name Enclosure, Electrical/industrial, Pet; Enclosure Type Rose
Length 2.95 inch (74.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418JL7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Push Buttons/ 22mm Polycarbonate Enclosures - 153-902 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
3 suppliers