Rose Enclosure, Electrical/industrial, Pet; Enclosure Type Rose 2608160800

Description
ENCLOSURE, ELECTRICAL/INDUSTRIA L, PET; Enclosure Type:Electrical / Industrial; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:74.9mm; External Width - Metric:75mm; External Depth - Metric:160mm RoHS Compliant: Yes
Description
ENCLOSURE, ELECTRICAL/INDUSTRIA L, PET; Enclosure Type:Electrical / Industrial; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:74.9mm; External Width - Metric:75mm; External Depth - Metric:160mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Electrical/industrial, Pet; Enclosure Type Rose - 07AH1023 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Electrical/industrial, Pet; Enclosure Type Rose
07AH1023
Enclosure, Electrical/industrial, Pet; Enclosure Type Rose 07AH1023
ENCLOSURE, ELECTRICAL/INDUSTRIA L, PET; Enclosure Type:Electrical / Industrial; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:74.9mm; External Width - Metric:75mm; External Depth - Metric:160mm RoHS Compliant: Yes

ENCLOSURE, ELECTRICAL/INDUSTRIAL, PET; Enclosure Type:Electrical / Industrial; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:74.9mm; External Width - Metric:75mm; External Depth - Metric:160mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07AH1023
Product Name Enclosure, Electrical/industrial, Pet; Enclosure Type Rose
Length 2.95 inch (74.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Desktop and Portable Aluminum Enclosures - Technomet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 2.95 to 5.9 inch (74.93 to 150 mm)
View Details