Rose
Wall Boxes
212530900
Description
CUPBOARD 250X170X300MM
Request a Quote
Email Supplier
Description
CUPBOARD 250X170X300MM
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1198417 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
9.84 inch (250 mm)
|
|
Depth
|
6.69 inch (170 mm)
|
|
Material
|
Polycarbonate; ABS; ABS
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures
Length
5.51 inch (140 mm)
Width
2.47 inch (62.71 mm)
View Details
Type
Junction Box
Width
15.75 inch (400 mm)
Depth
9.06 inch (230 mm)
View Details
Type
Electronic and Instrument Enclosures; Operator Station
Shape
Rectangular
Length
3.94 to 15.75 inch (100 to 400 mm)
View Details