OKW Enclosures, Inc. SMART CASES 5.512 X 2.469 X 1.201-INFRARED A9067209-AL

Description
Smart Cases L New series of handy pocket size small cases Ergonomic design for maximum comfort For remote control devices connected via a cable Protection class IP40⁄41 & IP65 Top recess for mounting membrane keypads Features Hi-Impact Polystyrene, UL94HB Advanced Ergonomic Design Infra-Red Versions Recessed Top for a Membrane Keypad (M and L) Battery Compartments: M, 2 × AAA; L, 1 × 9 V or 2 × AA Standard Color Off-White and Black Circuit Board Bosses Applications Security Keyfob Remote Control Medical Device Field Measurement Accessories Belt/Pocket Clips (for M and L Only)
Description
Smart Cases L New series of handy pocket size small cases Ergonomic design for maximum comfort For remote control devices connected via a cable Protection class IP40⁄41 & IP65 Top recess for mounting membrane keypads Features Hi-Impact Polystyrene, UL94HB Advanced Ergonomic Design Infra-Red Versions Recessed Top for a Membrane Keypad (M and L) Battery Compartments: M, 2 × AAA; L, 1 × 9 V or 2 × AA Standard Color Off-White and Black Circuit Board Bosses Applications Security Keyfob Remote Control Medical Device Field Measurement Accessories Belt/Pocket Clips (for M and L Only)

Suppliers

Company
Product
Description
Supplier Links
SMART CASES 5.512 X 2.469 X 1.201-INFRARED - 70016890 - Allied Electronics, Inc.
Fort Worth, TX, USA
SMART CASES 5.512 X 2.469 X 1.201-INFRARED
70016890
SMART CASES 5.512 X 2.469 X 1.201-INFRARED 70016890
Smart Cases L New series of handy pocket size small cases Ergonomic design for maximum comfort For remote control devices connected via a cable Protection class IP40⁄41 & IP65 Top recess for mounting membrane keypads Features Hi-Impact Polystyrene, UL94HB Advanced Ergonomic Design Infra-Red Versions Recessed Top for a Membrane Keypad (M and L) Battery Compartments: M, 2 × AAA; L, 1 × 9 V or 2 × AA Standard Color Off-White and Black Circuit Board Bosses Applications Security Keyfob Remote Control Medical Device Field Measurement Accessories Belt/Pocket Clips (for M and L Only)

Smart Cases L

  • New series of handy pocket size small cases
  • Ergonomic design for maximum comfort
  • For remote control devices connected via a cable
  • Protection class IP40⁄41 & IP65
  • Top recess for mounting membrane keypads
    Features
  • Hi-Impact Polystyrene, UL94HB
  • Advanced Ergonomic Design
  • Infra-Red Versions
  • Recessed Top for a Membrane Keypad (M and L)
  • Battery Compartments: M, 2 × AAA; L, 1 × 9 V or 2 × AA
  • Standard Color Off-White and Black
  • Circuit Board Bosses
    Applications
  • Security Keyfob
  • Remote Control
  • Medical Device
  • Field Measurement
    Accessories
  • Belt/Pocket Clips (for M and L Only)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70016890
Product Name SMART CASES 5.512 X 2.469 X 1.201-INFRARED
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JK9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers