Rose Enclosure, Electrical/industrial, Grey; Enclosure Type Rose 21222090

Description
ENCLOSURE, ELECTRICAL/INDUSTRIA L, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:119.9mm; External Width - Metric:220mm; External Depth - Metric:91mmRoHS Compliant: Yes
Description
ENCLOSURE, ELECTRICAL/INDUSTRIA L, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:119.9mm; External Width - Metric:220mm; External Depth - Metric:91mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Electrical/industrial, Grey; Enclosure Type Rose - 03AH6671 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Electrical/industrial, Grey; Enclosure Type Rose
03AH6671
Enclosure, Electrical/industrial, Grey; Enclosure Type Rose 03AH6671
ENCLOSURE, ELECTRICAL/INDUSTRIA L, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:119.9mm; External Width - Metric:220mm; External Depth - Metric:91mmRoHS Compliant: Yes

ENCLOSURE, ELECTRICAL/INDUSTRIAL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:119.9mm; External Width - Metric:220mm; External Depth - Metric:91mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 03AH6671
Product Name Enclosure, Electrical/industrial, Grey; Enclosure Type Rose
Length 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228922 - RS Components, Ltd.
Specs
Shape Rectangular
Length 5.91 inch (150 mm)
Width 5.91 inch (150 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details