Rose Enclosure, Electrical/industrial, Grey; Enclosure Type Rose 21212090

Description
ENCLOSURE, ELECTRICAL/INDUSTRIA L, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:119.9mm; External Width - Metric:122mm; External Depth - Metric:91mmRoHS Compliant: Yes
Description
ENCLOSURE, ELECTRICAL/INDUSTRIA L, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:119.9mm; External Width - Metric:122mm; External Depth - Metric:91mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Electrical/industrial, Grey; Enclosure Type Rose - 03AH6670 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Electrical/industrial, Grey; Enclosure Type Rose
03AH6670
Enclosure, Electrical/industrial, Grey; Enclosure Type Rose 03AH6670
ENCLOSURE, ELECTRICAL/INDUSTRIA L, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:119.9mm; External Width - Metric:122mm; External Depth - Metric:91mmRoHS Compliant: Yes

ENCLOSURE, ELECTRICAL/INDUSTRIAL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:119.9mm; External Width - Metric:122mm; External Depth - Metric:91mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 03AH6670
Product Name Enclosure, Electrical/industrial, Grey; Enclosure Type Rose
Length 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
TK Series Enclosures - 130-004 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
4 suppliers