Rose Enclosure, Electrical/industrial, Pet; Enclosure Type Rose 20823060

Description
ENCLOSURE, ELECTRICAL/INDUSTRIA L, PET; Enclosure Type:Electrical / Industrial; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:55.9mm; External Width - Metric:75mm; External Depth - Metric:230mm RoHS Compliant: Yes
Description
ENCLOSURE, ELECTRICAL/INDUSTRIA L, PET; Enclosure Type:Electrical / Industrial; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:55.9mm; External Width - Metric:75mm; External Depth - Metric:230mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Electrical/industrial, Pet; Enclosure Type Rose - 07AH1006 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Electrical/industrial, Pet; Enclosure Type Rose
07AH1006
Enclosure, Electrical/industrial, Pet; Enclosure Type Rose 07AH1006
ENCLOSURE, ELECTRICAL/INDUSTRIA L, PET; Enclosure Type:Electrical / Industrial; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:55.9mm; External Width - Metric:75mm; External Depth - Metric:230mm RoHS Compliant: Yes

ENCLOSURE, ELECTRICAL/INDUSTRIAL, PET; Enclosure Type:Electrical / Industrial; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:55.9mm; External Width - Metric:75mm; External Depth - Metric:230mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07AH1006
Product Name Enclosure, Electrical/industrial, Pet; Enclosure Type Rose
Length 2.2 inch (55.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details