Rose General Purpose Enclosures 20819080

Description
Rose 20819080 Enclosure
Request a Quote
Description
Rose 20819080 Enclosure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 1198091 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
1198091
General Purpose Enclosures 1198091
Rose 20819080 Enclosure

Rose 20819080 Enclosure

Supplier's Site
Enclosure, Electrical/industrial, Pet; Enclosure Type Rose - 07AH1005 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Electrical/industrial, Pet; Enclosure Type Rose
07AH1005
Enclosure, Electrical/industrial, Pet; Enclosure Type Rose 07AH1005
ENCLOSURE, ELECTRICAL/INDUSTRIA L, PET; Enclosure Type:Electrical / Industrial; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:74.9mm; External Width - Metric:75mm; External Depth - Metric:190mm RoHS Compliant: Yes

ENCLOSURE, ELECTRICAL/INDUSTRIAL, PET; Enclosure Type:Electrical / Industrial; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:74.9mm; External Width - Metric:75mm; External Depth - Metric:190mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1198091 07AH1005
Product Name General Purpose Enclosures Enclosure, Electrical/industrial, Pet; Enclosure Type Rose
Shape Rectangular
Length 7.48 inch (190 mm) 2.95 inch (74.9 mm)
Width 2.95 inch (75 mm) 2.95 inch (75 mm)
Depth 2.97 inch (75.5 mm) 7.48 inch (190 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Small Enclosures - Extruded Enclosures - 1455K1201 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 4.72 inch (120 mm)
View Details
5 suppliers
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details