Rose Enclosure, Electrical/industrial, Grey; Enclosure Type Rose 20816080

Description
ENCLOSURE, ELECTRICAL/INDUSTRIA L, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:74.9mm; External Width - Metric:160mm; IP Rating:IP66 RoHS Compliant: Yes
Description
ENCLOSURE, ELECTRICAL/INDUSTRIA L, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:74.9mm; External Width - Metric:160mm; IP Rating:IP66 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Electrical/industrial, Grey; Enclosure Type Rose - 03AH6669 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Electrical/industrial, Grey; Enclosure Type Rose
03AH6669
Enclosure, Electrical/industrial, Grey; Enclosure Type Rose 03AH6669
ENCLOSURE, ELECTRICAL/INDUSTRIA L, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:74.9mm; External Width - Metric:160mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, ELECTRICAL/INDUSTRIAL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:74.9mm; External Width - Metric:160mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 03AH6669
Product Name Enclosure, Electrical/industrial, Grey; Enclosure Type Rose
Length 2.95 inch (74.9 mm)
Width 6.3 inch (160 mm)
Material Fiberglass; Polyester (PET), Glass Fibre Reinforced
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2114 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 6.89 inch (175 mm)
Depth 4.74 inch (120 mm)
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 2.51 to 8.74 inch (63.75 to 222 mm)
View Details