Rose Enclosure, Electrical/industrial, Grey; Enclosure Type Rose 20811060

Description
ENCLOSURE, ELECTRICAL/INDUSTRIA L, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:74.9mm; External Width - Metric:110mm; IP Rating:IP66 RoHS Compliant: Yes
Description
ENCLOSURE, ELECTRICAL/INDUSTRIA L, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:74.9mm; External Width - Metric:110mm; IP Rating:IP66 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Electrical/industrial, Grey; Enclosure Type Rose - 03AH6668 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Electrical/industrial, Grey; Enclosure Type Rose
03AH6668
Enclosure, Electrical/industrial, Grey; Enclosure Type Rose 03AH6668
ENCLOSURE, ELECTRICAL/INDUSTRIA L, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:74.9mm; External Width - Metric:110mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, ELECTRICAL/INDUSTRIAL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:74.9mm; External Width - Metric:110mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 03AH6668
Product Name Enclosure, Electrical/industrial, Grey; Enclosure Type Rose
Length 2.95 inch (74.9 mm)
Width 4.33 inch (110 mm)
Material Fiberglass; Polyester (PET), Glass Fibre Reinforced
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228924 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.84 inch (250 mm)
Width 9.84 inch (250 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455J1202 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 3.07 inch (77.98 mm)
View Details
4 suppliers