Rose Enclosure, Electrical/industrial, Grey; Enclosure Type Rose 20808060

Description
ENCLOSURE, ELECTRICAL/INDUSTRIA L, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:74.9mm; External Width - Metric:80mm; External Depth - Metric:56.4mmRoHS Compliant: Yes
Description
ENCLOSURE, ELECTRICAL/INDUSTRIA L, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:74.9mm; External Width - Metric:80mm; External Depth - Metric:56.4mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Electrical/industrial, Grey; Enclosure Type Rose - 03AH6667 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Electrical/industrial, Grey; Enclosure Type Rose
03AH6667
Enclosure, Electrical/industrial, Grey; Enclosure Type Rose 03AH6667
ENCLOSURE, ELECTRICAL/INDUSTRIA L, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:74.9mm; External Width - Metric:80mm; External Depth - Metric:56.4mmRoHS Compliant: Yes

ENCLOSURE, ELECTRICAL/INDUSTRIAL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:74.9mm; External Width - Metric:80mm; External Depth - Metric:56.4mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 03AH6667
Product Name Enclosure, Electrical/industrial, Grey; Enclosure Type Rose
Length 2.95 inch (74.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Desktop and Portable Aluminum Instrument Enclosures - Unimet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHO10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers