IP66 aluminium enclosure,600x310x11
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 1927928 |
| Product Name | General Purpose Enclosures |
| Shape | Rectangular |
| Length | 23.62 inch (600 mm) |
| Width | 12.2 inch (310 mm) |
| Depth | 4.33 inch (110 mm) |