IP66 aluminium enclosure,280x230x11
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 222733 |
| Product Name | General Purpose Enclosures |
| Shape | Rectangular |
| Length | 11.02 inch (280 mm) |
| Width | 9.06 inch (230 mm) |
| Depth | 4.33 inch (110 mm) |