IP66 aluminium enclosure,230x200x18
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 222727 |
| Product Name | General Purpose Enclosures |
| Shape | Rectangular |
| Length | 9.06 inch (230 mm) |
| Width | 7.87 inch (200 mm) |
| Depth | 7.09 inch (180 mm) |