Rose Electrical/industrial Enclosure, Alum; Enclosure Type Rose 11414090

Description
ELECTRICAL/INDUSTRIA L ENCLOSURE, ALUM; Enclosure Type:Electrical / Industrial; Enclosure Material:Diecast Aluminium; External Height - Metric:140.2mm; External Width - Metric:140mm; External Depth - Metric:91mm; IP Rating:IP66 RoHS Compliant: Yes
Description
ELECTRICAL/INDUSTRIA L ENCLOSURE, ALUM; Enclosure Type:Electrical / Industrial; Enclosure Material:Diecast Aluminium; External Height - Metric:140.2mm; External Width - Metric:140mm; External Depth - Metric:91mm; IP Rating:IP66 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Electrical/industrial Enclosure, Alum; Enclosure Type Rose - 03AH6647 - Newark, An Avnet Company
Chicago, IL, United States
Electrical/industrial Enclosure, Alum; Enclosure Type Rose
03AH6647
Electrical/industrial Enclosure, Alum; Enclosure Type Rose 03AH6647
ELECTRICAL/INDUSTRIA L ENCLOSURE, ALUM; Enclosure Type:Electrical / Industrial; Enclosure Material:Diecast Aluminium; External Height - Metric:140.2mm; External Width - Metric:140mm; External Depth - Metric:91mm; IP Rating:IP66 RoHS Compliant: Yes

ELECTRICAL/INDUSTRIAL ENCLOSURE, ALUM; Enclosure Type:Electrical / Industrial; Enclosure Material:Diecast Aluminium; External Height - Metric:140.2mm; External Width - Metric:140mm; External Depth - Metric:91mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 03AH6647
Product Name Electrical/industrial Enclosure, Alum; Enclosure Type Rose
Length 5.52 inch (140 mm)
Width 5.51 inch (140 mm)
Depth 3.58 inch (91 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Polyester Enclosures - polyDOOR - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.51 to 12.59 inch (140 to 320 mm)
View Details
Enclosure -  - Radwell International
Specs
Type Junction Box
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details