Rose Electrical/industrial Enclosure, Alum; Enclosure Type Rose 11236080

Description
ELECTRICAL/INDUSTRIA L ENCLOSURE, ALUM; Enclosure Type:Electrical / Industrial; Enclosure Material:Diecast Aluminium; External Height - Metric:120.1mm; External Width - Metric:360mm; External Depth - Metric:81mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
ELECTRICAL/INDUSTRIA L ENCLOSURE, ALUM; Enclosure Type:Electrical / Industrial; Enclosure Material:Diecast Aluminium; External Height - Metric:120.1mm; External Width - Metric:360mm; External Depth - Metric:81mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical/industrial Enclosure, Alum; Enclosure Type Rose - 03AH6646 - Newark, An Avnet Company
Chicago, IL, United States
Electrical/industrial Enclosure, Alum; Enclosure Type Rose
03AH6646
Electrical/industrial Enclosure, Alum; Enclosure Type Rose 03AH6646
ELECTRICAL/INDUSTRIA L ENCLOSURE, ALUM; Enclosure Type:Electrical / Industrial; Enclosure Material:Diecast Aluminium; External Height - Metric:120.1mm; External Width - Metric:360mm; External Depth - Metric:81mm; IP Rating:IP66 RoHS Compliant: Yes

ELECTRICAL/INDUSTRIAL ENCLOSURE, ALUM; Enclosure Type:Electrical / Industrial; Enclosure Material:Diecast Aluminium; External Height - Metric:120.1mm; External Width - Metric:360mm; External Depth - Metric:81mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 03AH6646
Product Name Electrical/industrial Enclosure, Alum; Enclosure Type Rose
Length 4.73 inch (120 mm)
Width 14.17 inch (360 mm)
Depth 3.19 inch (81 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details