Rose
General Purpose Enclosures
042828110
Description
Rose 042828110 Enclosure
Request a Quote
Email Supplier
Description
Rose 042828110 Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
7660390 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
11.02 inch (280 mm)
|
|
Width
|
11.02 inch (280 mm)
|
|
Depth
|
4.37 inch (111 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Paxton Products, an ITW company
Shape
Rectangular
Material
Polypropylene
Mounting Type
Free Standing
View Details
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures; Junction Box
Length
6 inch (152 mm)
Width
8 inch (203 mm)
View Details
4 suppliers
Shape
Rectangular
Length
44 inch (1118 mm)
Width
36 inch (914 mm)
View Details