Rose
General Purpose Enclosures
042028070
Description
Rose 042028070 Enclosure
Request a Quote
Email Supplier
Description
Rose 042028070 Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
4202430 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
11.02 inch (280 mm)
|
|
Width
|
7.87 inch (200 mm)
|
|
Depth
|
2.83 inch (72 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
0.8700 to 1.02 inch (22.1 to 25.91 mm)
View Details
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures; Junction Box
Length
10 inch (254 mm)
Width
12 inch (305 mm)
View Details
5 suppliers