Rose
General Purpose Enclosures
041016060
Description
Rose 041016060 Enclosure
Request a Quote
Email Supplier
Description
Rose 041016060 Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1939404 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
6.3 inch (160 mm)
|
|
Width
|
3.94 inch (100 mm)
|
|
Depth
|
2.4 inch (61 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures
Length
2.95 inch (74.9 mm)
Width
8.07 inch (205 mm)
View Details
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures; Junction Box
Length
8 inch (203 mm)
Width
6 inch (152 mm)
View Details
5 suppliers