Rose
General Purpose Enclosures
022526120
Description
Rose 022526120 Enclosure
Request a Quote
Email Supplier
Description
Rose 022526120 Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1874587 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
10.04 inch (255 mm)
|
|
Width
|
9.84 inch (250 mm)
|
|
Depth
|
4.72 inch (120 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Material
Steel - Stainless
NEMA Rating
NEMA Enclosures
View Details
Shape
Rectangular
Length
44 inch (1118 mm)
Width
36 inch (914 mm)
View Details
Length
3.74 inch (95 mm)
Width
11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects
6
View Details