Rose
General Purpose Enclosures
021616090
Description
Rose 021616090 Enclosure
Request a Quote
Email Supplier
Description
Rose 021616090 Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1880526 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
6.3 inch (160 mm)
|
|
Width
|
6.3 inch (160 mm)
|
|
Depth
|
3.58 inch (91 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Paxton Products, an ITW company
Shape
Rectangular
Material
Steel - Stainless
Mounting Type
Free Standing
View Details
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures; Pushbutton Enclosures
Length
3.5 inch (88.9 mm)
Width
3.25 inch (82.55 mm)
View Details
6 suppliers
Shape
Rectangular
Length
30 inch (762 mm)
Width
24 inch (610 mm)
View Details