Rose
General Purpose Enclosures
021222090
Description
Rose 021222090 Enclosure
Request a Quote
Email Supplier
Description
Rose 021222090 Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1042588 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
8.66 inch (220 mm)
|
|
Width
|
4.72 inch (120 mm)
|
|
Depth
|
3.54 inch (90 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
7.09 inch (180 mm)
View Details
4 suppliers
Shape
Rectangular
Length
96 inch (2438 mm)
Width
72 inch (1829 mm)
View Details
Length
3.94 inch (100 mm)
Width
12.6 inch (320 mm)
Depth
6.3 inch (160 mm)
View Details
2 suppliers