Rose
General Purpose Enclosures
020816060
Description
Rose 020816060 Enclosure
Request a Quote
Email Supplier
Description
Rose 020816060 Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1198114 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
6.3 inch (160 mm)
|
|
Width
|
2.95 inch (75 mm)
|
|
Depth
|
2.22 inch (56.5 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
6.42 inch (163 mm)
Width
21.5 inch (546 mm)
View Details