Rose
General Purpose Enclosures
020808060
Description
Rose 020808060 Enclosure
Request a Quote
Email Supplier
Description
Rose 020808060 Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1874515 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
3.15 inch (80 mm)
|
|
Width
|
2.95 inch (75 mm)
|
|
Depth
|
2.22 inch (56.5 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures; Junction Box
Length
8 inch (203 mm)
Width
6 inch (152 mm)
View Details
5 suppliers