Rose
General Purpose Enclosures
01314018
Description
Rose 01314018 Enclosure
Request a Quote
Email Supplier
Description
Rose 01314018 Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1927899 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
15.75 inch (400 mm)
|
|
Width
|
12.2 inch (310 mm)
|
|
Depth
|
7.09 inch (180 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures
Length
8 inch (203 mm)
Width
4 inch (102 mm)
View Details
3 suppliers
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
5.12 inch (130 mm)
View Details
3 suppliers