Rose
General Purpose Enclosures
01233318
Description
Rose 01233318 Enclosure
Request a Quote
Email Supplier
Description
Rose 01233318 Enclosure
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
222749
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
222749 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
12.99 inch (330 mm)
|
|
Width
|
9.06 inch (230 mm)
|
|
Depth
|
7.09 inch (180 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
7.72 inch (196 mm)
Width
3.94 inch (100 mm)
View Details