Rose
General Purpose Enclosures
01232018
Description
Rose 01232018 Enclosure
Request a Quote
Email Supplier
Description
Rose 01232018 Enclosure
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
222727
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
222727 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
9.06 inch (230 mm)
|
|
Width
|
7.87 inch (200 mm)
|
|
Depth
|
7.09 inch (180 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures
Length
36 inch (914 mm)
Width
24 inch (610 mm)
View Details
3 suppliers
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
3.7 inch (94 mm)
View Details