Rose
General Purpose Enclosures
01232011
Description
Rose 01232011 Enclosure
Request a Quote
Email Supplier
Description
Rose 01232011 Enclosure
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
501856
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
501856 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
9.06 inch (230 mm)
|
|
Width
|
7.87 inch (200 mm)
|
|
Depth
|
4.33 inch (110 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures
Material
ABS
View Details
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures; Junction Box
Length
12 inch (305 mm)
Width
10 inch (254 mm)
View Details
5 suppliers