Rose
General Purpose Enclosures
01163609
Description
Rose 01163609 Enclosure
Request a Quote
Email Supplier
Description
Rose 01163609 Enclosure
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
222755
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
222755 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
14.17 inch (360 mm)
|
|
Width
|
6.3 inch (160 mm)
|
|
Depth
|
3.54 inch (90 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
1.97 inch (50 mm)
Width
3.46 inch (88 mm)
View Details