Rose
General Purpose Enclosures
01123608
Description
Rose 01123608 Enclosure
Request a Quote
Email Supplier
Description
Rose 01123608 Enclosure
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
506946
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
506946 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
14.17 inch (360 mm)
|
|
Width
|
4.72 inch (120 mm)
|
|
Depth
|
3.15 inch (80 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
4.8 inch (122 mm)
Width
11.61 inch (295 mm)
View Details