Rose General Purpose Enclosures 01122212

Description
Rose 01122212 Enclosure
Request a Quote
Description
Rose 01122212 Enclosure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2545036 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2545036
General Purpose Enclosures 2545036
Rose 01122212 Enclosure

Rose 01122212 Enclosure

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2545036
Product Name General Purpose Enclosures
Length 4.65 inch (118 mm)
Width 8.66 inch (220 mm)
Depth 4.65 inch (118 mm)
Material Aluminum; Die Cast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 802503 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.72 inch (120 mm)
Width 3.15 inch (80 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418G6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 16 inch (406 mm)
View Details
4 suppliers