Rose
General Purpose Enclosures
01122208
Description
Rose 01122208 Enclosure
Request a Quote
Email Supplier
Description
Rose 01122208 Enclosure
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
509125
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
509125 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
8.66 inch (220 mm)
|
|
Width
|
4.72 inch (120 mm)
|
|
Depth
|
3.15 inch (80 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Paxton Products, an ITW company
Shape
Rectangular
Material
Polypropylene
Mounting Type
Free Standing
View Details
Hammond Manufacturing Company Inc.
Type
Junction Box
Material
Steel
View Details
Shape
Rectangular
Length
96 inch (2438 mm)
Width
120 inch (3048 mm)
View Details