Rose
General Purpose Enclosures
01121209
Description
Rose 01121209 Enclosure
Request a Quote
Email Supplier
Description
Rose 01121209 Enclosure
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
222698
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
222698 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
4.8 inch (122 mm)
|
|
Width
|
4.72 inch (120 mm)
|
|
Depth
|
3.54 inch (90 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
9.45 inch (240 mm)
Width
6.3 inch (160 mm)
View Details
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures; Junction Box
Length
16 inch (406 mm)
Width
14 inch (356 mm)
View Details
3 suppliers