Rose
General Purpose Enclosures
01121208
Description
Rose 01121208 Enclosure
Request a Quote
Email Supplier
Description
Rose 01121208 Enclosure
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
507062
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
507062 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
4.8 inch (122 mm)
|
|
Width
|
4.72 inch (120 mm)
|
|
Depth
|
3.15 inch (80 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures
Length
8.66 inch (220 mm)
Width
4.92 inch (125 mm)
View Details
3 suppliers