Rose
General Purpose Enclosures
01101008
Description
Rose 01101008 Enclosure
Request a Quote
Email Supplier
Description
Rose 01101008 Enclosure
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
385806
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
385806 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
3.94 inch (100 mm)
|
|
Width
|
3.94 inch (100 mm)
|
|
Depth
|
3.19 inch (81 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Paxton Products, an ITW company
Shape
Rectangular
Material
Steel - Stainless
Mounting Type
Free Standing
View Details
Shape
Rectangular
Length
54 inch (1372 mm)
Width
72 inch (1829 mm)
View Details