Rose
General Purpose Enclosures
01082505
Description
Rose 01082505 Enclosure
Request a Quote
Email Supplier
Description
Rose 01082505 Enclosure
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
506924
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
506924 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
9.84 inch (250 mm)
|
|
Width
|
3.15 inch (80 mm)
|
|
Depth
|
2.05 inch (52 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
12.99 inch (330 mm)
Width
12.99 inch (330 mm)
View Details