Rose
General Purpose Enclosures
01081806
Description
Rose 01081806 Enclosure
Request a Quote
Email Supplier
Description
Rose 01081806 Enclosure
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
507056
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
507056 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
6.89 inch (175 mm)
|
|
Width
|
3.15 inch (80 mm)
|
|
Depth
|
2.24 inch (57 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
2.76 inch (70 mm)
Width
4.09 inch (104 mm)
View Details