Rose
General Purpose Enclosures
01080806
Description
Rose 01080806 Enclosure
Request a Quote
Email Supplier
Description
Rose 01080806 Enclosure
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
507040
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
507040 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
3.15 inch (80 mm)
|
|
Width
|
2.95 inch (75 mm)
|
|
Depth
|
2.24 inch (57 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
8.66 inch (220 mm)
Width
8.66 inch (220 mm)
View Details