Rose
General Purpose Enclosures
01061903
Description
Rose 01061903 Enclosure
Request a Quote
Email Supplier
Description
Rose 01061903 Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2545035 |
|
Product Name
|
General Purpose Enclosures |
|
Length
|
1.34 inch (34 mm)
|
|
Width
|
7.28 inch (185 mm)
|
|
Depth
|
1.34 inch (34 mm)
|
|
Material
|
Aluminum; Die Cast Aluminium
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures
Length
30 inch (762 mm)
Width
16 inch (406 mm)
View Details
4 suppliers