Rose
General Purpose Enclosures
01061200
Description
Rose 01061200 Enclosure
Request a Quote
Email Supplier
Description
Rose 01061200 Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2127466 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
4.53 inch (115 mm)
|
|
Width
|
2.52 inch (64 mm)
|
|
Depth
|
1.34 inch (34 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Paxton Products, an ITW company
Shape
Rectangular
Material
Steel - Stainless
Mounting Type
Free Standing
View Details
Shape
Rectangular
Length
40 inch (1016 mm)
Width
32 inch (813 mm)
View Details