Rose
General Purpose Enclosures
01061003
Description
Rose 01061003 Enclosure
Request a Quote
Email Supplier
Description
Rose 01061003 Enclosure
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
506918
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
506918 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
3.86 inch (98 mm)
|
|
Width
|
2.52 inch (64 mm)
|
|
Depth
|
1.34 inch (34 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
5.91 inch (150 mm)
Width
10.83 inch (275 mm)
View Details