Uson, L.P. Large Pouch Leak Tester Qualipak 780

Description
Qualipak 780 series are non-destructive, non-subjective leak testers for non-porous package integrity testing of large and medium sized pouches, bags, and trays. Both the vacuum decay and vacuum force decay methods are available in the Q780 series meeting ASTM F2338-04 Standard Test Method for Non-destructive Detection of Leaks in Packages by Vacuum Decay Method. The Qualipak 780 series may be used for package and process development. The sealing and leak tightness of materials when formed into packaging can be assessed from data using the optional analogue output. Valuable production time can be saved by optimizing sealing machine settings when material and specifications change. Package quality and productivity are improved by analyzing test data may be saved to a PC. Trends are identified allowing for corrective action or scheduling maintenance for the packaging line.
Datasheet
Description
Qualipak 780 series are non-destructive, non-subjective leak testers for non-porous package integrity testing of large and medium sized pouches, bags, and trays. Both the vacuum decay and vacuum force decay methods are available in the Q780 series meeting ASTM F2338-04 Standard Test Method for Non-destructive Detection of Leaks in Packages by Vacuum Decay Method. The Qualipak 780 series may be used for package and process development. The sealing and leak tightness of materials when formed into packaging can be assessed from data using the optional analogue output. Valuable production time can be saved by optimizing sealing machine settings when material and specifications change. Package quality and productivity are improved by analyzing test data may be saved to a PC. Trends are identified allowing for corrective action or scheduling maintenance for the packaging line.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Large Pouch Leak Tester - Qualipak 780 - Uson, L.P.
Houston, TX, USA
Large Pouch Leak Tester
Qualipak 780
Large Pouch Leak Tester Qualipak 780
Qualipak 780 series are non-destructive, non-subjective leak testers for non-porous package integrity testing of large and medium sized pouches, bags, and trays. Both the vacuum decay and vacuum force decay methods are available in the Q780 series meeting ASTM F2338-04 Standard Test Method for Non-destructive Detection of Leaks in Packages by Vacuum Decay Method. The Qualipak 780 series may be used for package and process development. The sealing and leak tightness of materials when formed into packaging can be assessed from data using the optional analogue output. Valuable production time can be saved by optimizing sealing machine settings when material and specifications change. Package quality and productivity are improved by analyzing test data may be saved to a PC. Trends are identified allowing for corrective action or scheduling maintenance for the packaging line.

Qualipak 780 series are non-destructive, non-subjective leak testers for non-porous package integrity testing of large and medium sized pouches, bags, and trays. Both the vacuum decay and vacuum force decay methods are available in the Q780 series meeting ASTM F2338-04 Standard Test Method for Non-destructive Detection of Leaks in Packages by Vacuum Decay Method.

The Qualipak 780 series may be used for package and process development. The sealing and leak tightness of materials when formed into packaging can be assessed from data using the optional analogue output. Valuable production time can be saved by optimizing sealing machine settings when material and specifications change. Package quality and productivity are improved by analyzing test data may be saved to a PC. Trends are identified allowing for corrective action or scheduling maintenance for the packaging line.

Supplier's Site Datasheet

Technical Specifications

  Uson, L.P.
Product Category Leak Testing Equipment
Product Number Qualipak 780
Product Name Large Pouch Leak Tester
Leak Test Method Pressure Differential / Decay
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Leak Detectors - 1238775 - RS Components, Ltd.
Specs
Leak Test Method Ultrasonic Leak Detector
Display Type Digital Readouts
View Details
Ultrasonic Gas Leak Detector - Observer-i - MSA Safety
Specs
Leak Test Method Electronic Gas Detection; Hydrogen Leak Detection; Ultrasonic Leak Detector
Output Options Analog Current
Local Interface Computer Interface
View Details
MICROLEAK TEST KIT -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Leak Test Method Pressure Differential / Decay
View Details
Leak detectors - TAPIR HL 2216 A - Busch Vacuum Solutions
Busch Vacuum Solutions
Specs
Leak Test Method Electronic Gas Detection
Local Interface Digital Front Panel
Display Type Digital Readouts
View Details