The IPE2 is a leak detector designed for high-pressure testing and demanding applications with short cycle times and high throughput. It features a rugged enclosure with dimensions of 27 x 24 x 19 inches (686 x 610 x 483 mm) and weighs approximately 280 lbs (127 kg). It operates on 110/120 or 220/240 V AC at 50/60 Hz with a typical power consumption of 1200 W, and functions within temperatures of 15 to 45 °C and humidity of 30 to 80 %. The system supports digital and analog I/O interfaces, including opto-isolated inputs/outputs and a 0-5 V DC analog output for pressure control, and communicates via Ethernet or RS232 with Windows 10 and LeakTek software. It requires CDA air at 4.5 to 10 bar rel. and achieves a sensitivity of 1 × 10⁻⁴ sccs. Pneumatic connections range from 1/4″ to 1/2″ Swagelok.
High performance: Short cycle times, high throughput Robust: Ideal for demanding applications, high-pressure valves and fittings, long life cycle Flexible: Suitable for testing large size parts, dual channel combining vacuum and pressure testing, digital and analog I/O interface
| Pfeiffer Vacuum, Inc. | |
|---|---|
| Product Category | Leak Testing Equipment |
| Product Number | IPE2 |
| Product Name | Leak detectors |
| Leak Test Method | Mass Extraction |
| Output Options | Analog Voltage |
| Local Interface | Computer Interface |