Hansen Technologies Corporation Pump Guardian Pump Controllers

Description
The Pump Guardian is a fully integrated controller designed specifically for use with industrial refrigeration pumps. Intended to safeguard refrigerant liquid pumps and to alert plant operators to improper or harmful operating conditions as they occur. It simplifies control circuit wiring, consolidates pump protecting devices, keeps the operator informed as to the pump status, and eliminates nuisance shutdowns. Unlike most pump controllers, it provides excess recycling (on/off) protection to prevent unnecessary pump damage due to a reoccurring system problem. Motor over-temperature monitoring and protection is built-in for pumps having integral motor thermistors. The Pump Guardian has a computer compatible RS232 serial communications port which enables access to stored information regarding pump. Features: Protects pump Avoids nuisance cutouts Clearly displays pump status Automatic operation Computer compatible
Description
The Pump Guardian is a fully integrated controller designed specifically for use with industrial refrigeration pumps. Intended to safeguard refrigerant liquid pumps and to alert plant operators to improper or harmful operating conditions as they occur. It simplifies control circuit wiring, consolidates pump protecting devices, keeps the operator informed as to the pump status, and eliminates nuisance shutdowns. Unlike most pump controllers, it provides excess recycling (on/off) protection to prevent unnecessary pump damage due to a reoccurring system problem. Motor over-temperature monitoring and protection is built-in for pumps having integral motor thermistors. The Pump Guardian has a computer compatible RS232 serial communications port which enables access to stored information regarding pump. Features: Protects pump Avoids nuisance cutouts Clearly displays pump status Automatic operation Computer compatible

Suppliers

Company
Product
Description
Supplier Links
The Pump Guardian is a fully integrated controller designed specifically for use with industrial refrigeration pumps. Intended to safeguard refrigerant liquid pumps and to alert plant operators to improper or harmful operating conditions as they occur. It simplifies control circuit wiring, consolidates pump protecting devices, keeps the operator informed as to the pump status, and eliminates nuisance shutdowns. Unlike most pump controllers, it provides excess recycling (on/off) protection to prevent unnecessary pump damage due to a reoccurring system problem. Motor over-temperature monitoring and protection is built-in for pumps having integral motor thermistors. The Pump Guardian has a computer compatible RS232 serial communications port which enables access to stored information regarding pump. Features: Protects pump Avoids nuisance cutouts Clearly displays pump status Automatic operation Computer compatible

The Pump Guardian is a fully integrated controller designed specifically for use with industrial refrigeration pumps. Intended to safeguard refrigerant liquid pumps and to alert plant operators to improper or harmful operating conditions as they occur. It simplifies control circuit wiring, consolidates pump protecting devices, keeps the operator informed as to the pump status, and eliminates nuisance shutdowns. Unlike most pump controllers, it provides excess recycling (on/off) protection to prevent unnecessary pump damage due to a reoccurring system problem. Motor over-temperature monitoring and protection is built-in for pumps having integral motor thermistors. The Pump Guardian has a computer compatible RS232 serial communications port which enables access to stored information regarding pump.

Features:

  • Protects pump
  • Avoids nuisance cutouts
  • Clearly displays pump status
  • Automatic operation
  • Computer compatible
Supplier's Site

Technical Specifications

  Hansen Technologies Corporation
Product Category Liquid Handling Pumps
Product Number Pump Guardian Pump Controllers
Pump Type Refrigeration Pump
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - G-Series Natural Gas AODD Operated Pumps - G05 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 15.000 GPM (0.00 to 56.82 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Water Pumps - 1782437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Source 230 v
Pump Housing Material Stainless Steel; Stainless Steel
Media Water Pump
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Screw Pumps - 2SP Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 5280.000 GPM (20000.00 L/min)
View Details