DJ Instruments Load Cell Model DJB

Description
Bending Beams Range in LBS. DJB-A: 200 to 600 DJB-B: 50-150 DJB-C: 600-800 DJB-D: 10-30
Datasheet
Description
Bending Beams Range in LBS. DJB-A: 200 to 600 DJB-B: 50-150 DJB-C: 600-800 DJB-D: 10-30
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Cell - Model DJB - DJ Instruments
Billerica, MA, USA
Load Cell
Model DJB
Load Cell Model DJB
Bending Beams Range in LBS. DJB-A: 200 to 600 DJB-B: 50-150 DJB-C: 600-800 DJB-D: 10-30

Bending Beams

Range in LBS.

  • DJB-A: 200 to 600
  • DJB-B: 50-150
  • DJB-C: 600-800
  • DJB-D: 10-30
Supplier's Site Datasheet

Technical Specifications

  DJ Instruments
Product Category Force and Load Sensors
Product Number Model DJB
Product Name Load Cell
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Model RLT Tension Load Cell - RLT0500 - RDP Electrosense
Specs
Force Rating 1102 lbs (500 kg)
Force Measured Tension
Output Analog Voltage
View Details
Force Sensors -  - Sensata Technologies
Sensata Technologies
Specs
Force Rating 2000 lbs (907 kg)
Force Measured Tension; Compression
Device Sensor / Transducer
View Details
Integrated MEMS Force Sensor - DF-8100 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; Earbuds, Wearables, Personal Care, Stylus, Touchpads, AR/VR, e-Bikes, e-Scooters, Industrial
View Details
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details