DJ Instruments Pressure Transducer Model BE Thru-Flo

Description
High Range Pressure Transducer Storage Temp: -30F To +250F Compensated Temp Range: 80F To 180F Zero Temp Compensation: <2% Of F.S. Per 100F Span Temp Compensation: <2% Of Reading Per 100F Excitation: 15 To 25 VDC Accuracy: 1% Of Full Scale (Combined Linearity, Hysteresis And Repeatability) Zero Balance: See Ordering Information. An External O-Ring Sealed Zero Adjust Is Provided. Autoclaving: 250F Max For 1 Hour Max With Power Off. Trim The Balance If Required Following Room Temp Return. Shunt Calibration Feature: Shorting Pins D & E Simulates The Output Signal Recorded On The Nameplate. Max Pressure With No Damage: 75000 Psig For 60k, Twice Range For Others
Datasheet
Description
High Range Pressure Transducer Storage Temp: -30F To +250F Compensated Temp Range: 80F To 180F Zero Temp Compensation: <2% Of F.S. Per 100F Span Temp Compensation: <2% Of Reading Per 100F Excitation: 15 To 25 VDC Accuracy: 1% Of Full Scale (Combined Linearity, Hysteresis And Repeatability) Zero Balance: See Ordering Information. An External O-Ring Sealed Zero Adjust Is Provided. Autoclaving: 250F Max For 1 Hour Max With Power Off. Trim The Balance If Required Following Room Temp Return. Shunt Calibration Feature: Shorting Pins D & E Simulates The Output Signal Recorded On The Nameplate. Max Pressure With No Damage: 75000 Psig For 60k, Twice Range For Others
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer - Model BE Thru-Flo - DJ Instruments
Billerica, MA, USA
Pressure Transducer
Model BE Thru-Flo
Pressure Transducer Model BE Thru-Flo
High Range Pressure Transducer Storage Temp: -30F To +250F Compensated Temp Range: 80F To 180F Zero Temp Compensation: <2% Of F.S. Per 100F Span Temp Compensation: <2% Of Reading Per 100F Excitation: 15 To 25 VDC Accuracy: 1% Of Full Scale (Combined Linearity, Hysteresis And Repeatability) Zero Balance: See Ordering Information. An External O-Ring Sealed Zero Adjust Is Provided. Autoclaving: 250F Max For 1 Hour Max With Power Off. Trim The Balance If Required Following Room Temp Return. Shunt Calibration Feature: Shorting Pins D & E Simulates The Output Signal Recorded On The Nameplate. Max Pressure With No Damage: 75000 Psig For 60k, Twice Range For Others

High Range Pressure Transducer

  • Storage Temp: -30F To +250F
  • Compensated Temp Range: 80F To 180F
  • Zero Temp Compensation: <2% Of F.S. Per 100F
  • Span Temp Compensation: <2% Of Reading Per 100F
  • Excitation: 15 To 25 VDC
  • Accuracy: 1% Of Full Scale (Combined Linearity, Hysteresis And Repeatability)
  • Zero Balance: See Ordering Information. An External O-Ring Sealed Zero Adjust Is Provided.
  • Autoclaving: 250F Max For 1 Hour Max With Power Off. Trim The Balance If Required Following Room Temp Return.
  • Shunt Calibration Feature: Shorting Pins D & E Simulates The Output Signal Recorded On The Nameplate.
  • Max Pressure With No Damage: 75000 Psig For 60k, Twice Range For Others
Supplier's Site Datasheet

Technical Specifications

  DJ Instruments
Product Category Pressure Sensors
Product Number Model BE Thru-Flo
Product Name Pressure Transducer
Device Category Sensor (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors, Transducers - Industrial - 1882-6052953-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
Pressure Sensors, Transducers - 448-KP464XTMA2CT-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Signal Output SPI
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details